Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$0.62
|
1,400
in stock
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Terminal Primary Locking Feature | Locking Lance |
Wire Size | 11 – 9AWG, 4 – 6mm² |
Wire Size Search | 11AWG, 9AWG, 5mm², 4mm², 10AWG, 6mm² |
Accepts Wire Insulation Diameter Range | 3.2 – 4.3mm, .125 – .169in |
Sealable | No |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1380004-1?
Additional datasheets, footprints and schematics for 1380004-1 are listed on our Part Details page. You can also find images and similar parts to 1380004-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1380004-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1380004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1380004-1 fall under?
The 1380004-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Busbars & Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1380004-1 when available in the Busbars & Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1380004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1380004-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1380004-1 have stock available?
Authorised distributors including Conrad have stock available or on a lead time for 1380004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1380004-1 often in real-time on the comparison pages.
What if I can't find stock of 1380004-1?
You can fill out our help required form which you can use to request a quote for 1380004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.