Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
992
in stock
|
Buy Now | |
TE Store
from US$0.71
|
5,385
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
992
in stock
|
Buy Now | |
element14
from US$0.89
|
992
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .025in, .64mm |
Width | 33.9mm, 1.335in |
Height | 14.7mm, .579in |
Length | .732in, 18.6mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 500 |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | 3mm, .118in |
Sealable | No |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
12W TAB HSG ASSY BLACK Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1379675-1 | Internal Number: 1379675-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Plug, 12Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
Conn Housing PL 12 POS Crimp ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1379675-1?
Additional datasheets, footprints and schematics for 1379675-1 are listed on our Part Details page. You can also find images and similar parts to 1379675-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379675-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379675-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379675-1 fall under?
The 1379675-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379675-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379675-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379675-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379675-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1379675-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379675-1 often in real-time on the comparison pages.
What if I can't find stock of 1379675-1?
You can fill out our help required form which you can use to request a quote for 1379675-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.