Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.31
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Blue |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .64mm, .025in |
Height | 11.75mm, .463in |
Width | 33.4mm, 1.315in |
Length | .551in, 14mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Where can I find additional details, specifications and documents for a 1379674-3?
Additional datasheets, footprints and schematics for 1379674-3 are listed on our Part Details page. You can also find images and similar parts to 1379674-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379674-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379674-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379674-3 fall under?
The 1379674-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379674-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379674-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379674-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379674-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1379674-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379674-3 often in real-time on the comparison pages.
What if I can't find stock of 1379674-3?
You can fill out our help required form which you can use to request a quote for 1379674-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.