Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
198
in stock
|
Buy Now | |
TE Store
from US$0.39
|
736
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
471
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
471
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
198
in stock
|
Buy Now | |
element14
from US$0.68
|
198
in stock
|
Buy Now | |
Boersig
from US$0.50
|
62
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 18 |
Packaging Quantity | 1100 |
Packaging Method | Box |
Accessory Type | Cover Assembly |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
COV+LEV MQS 18W 90DEG BLK Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Number of Positions: 18 Cover Assembly Without Black PBT GF | Automotive Connector Cap & Cover | Part Number: 1379101-1 | Internal Number: 1379101-1 | TE Connectivity | TE Store |
Automotive Connectors COV+LEV MQS 18W | Rapid Electronics |
TE Connectivity - AMP COV+LEV MQS 18W 90DEG BLK | Distrelec |
Connector Accessory, Cover, 18 Position Receptacle Housings Rohs Compliant: Yes |Te Connectivity 1379101-1 | Newark Electronics |
SHIELD & LEVER, FOR MQS, 18 POS (90) | element14 |
Connector Accessories Shield | Avnet America |
Where can I find additional details, specifications and documents for a 1379101-1?
Additional datasheets, footprints and schematics for 1379101-1 are listed on our Part Details page. You can also find images and similar parts to 1379101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379101-1 fall under?
The 1379101-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1379101-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379101-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 1379101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379101-1 often in real-time on the comparison pages.
What if I can't find stock of 1379101-1?
You can fill out our help required form which you can use to request a quote for 1379101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.