Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
1,263
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
1,263
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
1,263
in stock
|
Buy Now | |
Conrad
from US$1.05
|
692
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Material | PBT GF |
Color | Black |
Number of Positions | 12 |
Keying | 1 |
Packaging Quantity | 1500 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Strain Relief | Without |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors COV+LEV MQS 12W 0DEG BLAC | Rapid Electronics |
TE Connectivity - AMP COV+LEV MQS 12W 0DEG BLAC | Distrelec |
Additional technical information: Number of positions: 12Cable output angles: 90°(right angle) Coding: 1Material: PBT GFConnector system: Wire to PCB, Cable to DeviceAccessories Type: Cover set | Conrad |
Connector Accessories 12 POS Shield Polybutylene Terephthalate Black | Avnet America |
COV LEV MQS 12W 0DEG BLAC | TTI Europe |
Where can I find additional details, specifications and documents for a 1379095-3?
Additional datasheets, footprints and schematics for 1379095-3 are listed on our Part Details page. You can also find images and similar parts to 1379095-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379095-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379095-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379095-3 fall under?
The 1379095-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1379095-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379095-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379095-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379095-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Conrad and Avnet America have stock available or on a lead time for 1379095-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379095-3 often in real-time on the comparison pages.
What if I can't find stock of 1379095-3?
You can fill out our help required form which you can use to request a quote for 1379095-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.