Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.72
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
1,800
in stock
|
Buy Now | |
Farnell
from US$1.39
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now |
Weight per Piece | .945g, .0333oz |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | 4.82mm, .19in |
Overall Length | .77in, 19.558mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper qty. = 20 X qty/plastic box for all part numbers. Bulk number 320863. |
Packaging Quantity | 50 |
Packaging Method | Box |
Support Style | Insulation Support |
Stud Size | #10 |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | SPADE-024 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminals Smp 0-0320863-0 |Amp Te Connectivity 1377174-3 | Newark Electronics |
Terminals SMP 0-0320863-0 | Rapid Electronics |
TE Connectivity SMP 0-0320863-0 Terminals SMP 0-0320863- | Distrelec |
Smp 0-0320863-0 | TE Connectivity 1377174-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1377174-3?
Additional datasheets, footprints and schematics for 1377174-3 are listed on our Part Details page. You can also find images and similar parts to 1377174-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377174-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377174-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377174-3 fall under?
The 1377174-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377174-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377174-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377174-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377174-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1377174-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377174-3 often in real-time on the comparison pages.
What if I can't find stock of 1377174-3?
You can fill out our help required form which you can use to request a quote for 1377174-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.