Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1377173-6,
F28871-000 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
TE Store
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.32g, .0465oz |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .265in, 6.73mm |
Overall Length | 1.09in, 27.686mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Method | Bag |
Packaging Quantity | 100 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminals SMP 0-0034162-0 | Rapid Electronics |
TE Connectivity SMP 0-0034162-0 Terminals SMP 0-0034162- | Distrelec |
Smp 0-0034162-0 |Amp Te Connectivity 1377173-6 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 27.9mm 11.91mm Tin Box | Avnet America |
Smp 0-0034162-0 | TE Connectivity 1377173-6 | RS Americas |
SMP 0-0034 162 0 | Boersig |
SMP 0-0034162-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 1377173-6 | Internal Number: 1377173-6 | Alias Number: AMPS-0-1377173-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1377173-6?
Additional datasheets, footprints and schematics for 1377173-6 are listed on our Part Details page. You can also find images and similar parts to 1377173-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377173-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377173-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377173-6 fall under?
The 1377173-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377173-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377173-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377173-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377173-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1377173-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377173-6 often in real-time on the comparison pages.
What if I can't find stock of 1377173-6?
You can fill out our help required form which you can use to request a quote for 1377173-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.