Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 7.736g, .2728oz |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 4.17mm, .164in |
Overall Length | 1.098in, 27.89mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Method | Bag |
Packaging Quantity | 50 |
Stud Size | M4, #8 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 194°F, 90°C |
SMP 0-0034853-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1377173-9 | Internal Number: 1377173-9 | TE Connectivity | TE Store |
Smp 0-0034853-0 |Amp Te Connectivity 1377173-9 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Bag | Avnet America |
Smp 0-0034853-0 | TE Connectivity 1377173-9 | RS Americas |
TE Connectivity SMP 0-0034853-0 Ring Terminal 6mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 1377173-9?
Additional datasheets, footprints and schematics for 1377173-9 are listed on our Part Details page. You can also find images and similar parts to 1377173-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377173-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377173-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377173-9 fall under?
The 1377173-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377173-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377173-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377173-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377173-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1377173-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377173-9 often in real-time on the comparison pages.
What if I can't find stock of 1377173-9?
You can fill out our help required form which you can use to request a quote for 1377173-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.