Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.89
|
No stock
|
Buy Now | |
Chip One Stop
from US$36.20
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$32.48
|
-
|
Buy Now | |
Future Electronics
from US$36.23
|
-
|
Buy Now | |
Avnet America
from US$29.94
|
-
|
Buy Now | |
RS Americas
from US$32.52
|
-
|
Buy Now | |
TE Store
from US$45.67
|
-
|
Buy Now | |
Farnell
from US$36.13
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Preloaded | Yes |
Number of Positions | 18 |
Multiple Contact Types | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Contact Current Rating (Max) | 15A |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Height | 1.05in, 26.9mm |
幅 | 24.59mm |
Width | .968in |
Length | 1.3in, 33.05mm |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Thermoplastic GF |
Centerline (Pitch) | .149in |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention | Without |
Panel Mount Feature | With |
PCB Mount Retention | Without |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Contact Retention | Without |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 50 |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Series Number | 3000 |
Row-to-Row Spacing | .3in, 7.62mm |
Insertion Force | Standard |
Strain Relief | Without |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 3000,Housing,plug,3row,18way | RS |
Dynatap Conn. 18P Assy -Dynami Rohs Compliant: Yes |Amp Te Connectivity 1376807-2 | Newark Electronics |
DYNATAP CONN. 18P ASSY -DYNAMIC 3000 | Future Electronics |
Conn Housing M 18 POS 3.81mm Crimp ST Tray | Avnet America |
Dynamic 3000,3.81mm Pitch 18 -Way, 3 Row Male Straight PCB Housing | TE Connectivity 1376807-2 | RS Americas |
Special Order: DYNATAP CONN. 18P ASSY -DYNAMI Connector Product Type: Connector Assembly Number of Positions: 18 Centerline (Pitch): .149 in Centerline (Pitch): 3.81 mm Number of Rows: 3 Connector Assembly 18 .149" 3.81 mm | Wire-To-Board Connector Assembly & Housing | Part Number: 1376807-2 | Internal Number: 1376807-2 | .149" | TE Connectivity | TE Store |
CONNECTOR, PLUG, 18POS, 3.81MM, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 1376807-2?
Additional datasheets, footprints and schematics for 1376807-2 are listed on our Part Details page. You can also find images and similar parts to 1376807-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376807-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376807-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376807-2 fall under?
The 1376807-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376807-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376807-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376807-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376807-2 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1376807-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376807-2 often in real-time on the comparison pages.
What if I can't find stock of 1376807-2?
You can fill out our help required form which you can use to request a quote for 1376807-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.