Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Blank Cavity Position | 3, 28, 23, 17, 24, 31, 44, 21, 2, 14, 26, 15, 25, 27, 20 |
Number of Rows | 3, 2 |
Number of Positions | 32 |
Mating Tab Width | 4.8mm, .059in, 1.5mm, .189in |
Length | 3.866in, 98.2mm |
Height | 1.319in, 33.5mm |
Width | 1.496in, 38mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4mm, .157in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Sealable | Yes |
Row-to-Row Spacing | .22in, 5.6mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
060/187 Abs |Amp Te Connectivity 1376600-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1376600-5?
Additional datasheets, footprints and schematics for 1376600-5 are listed on our Part Details page. You can also find images and similar parts to 1376600-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376600-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376600-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376600-5 fall under?
The 1376600-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1376600-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376600-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376600-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376600-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1376600-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376600-5 often in real-time on the comparison pages.
What if I can't find stock of 1376600-5?
You can fill out our help required form which you can use to request a quote for 1376600-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.