Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
44,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
44,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
44,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
13,364
in stock
|
Buy Now | |
element14
from US$0.10
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Number of Positions | 3 |
Width | 4mm, .157in |
Length | .728in, 18.5mm |
Height | .264in, 6.7mm |
Centerline (Pitch) | .197in, 5mm |
実装方法 | Bag |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Secondary Lock |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Accessory |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power to the Board 5MM POWER KEY D/L PLATE GREEN | Rapid Electronics |
TE Connectivity - AMP 5MM POWER KEY D/L PLATE GREEN | Distrelec |
5MM POWER KEY D/L PLATE GREEN Connector Hardware Accessory Type: Secondary Lock Primary Product Color: Green Number of Positions: 3 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Secondary Lock Green | Power Key Tpa | Part Number: 1376395-1 | Internal Number: 1376395-1 | TE Connectivity | TE Store |
LOCK PLATE, 3POS, 5MM, PLUG CONNECTOR | element14 |
Lock Plate, 3Pos, 5Mm, Plug Connector | Newark Electronics |
Connector Lock Plate For Power Double Lock Series | Future Electronics |
Connector Accssories Secondary Lock Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | 3 Position Power Key Plug Housing |
Product Range | Power Key 5.0 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1376395-1?
Additional datasheets, footprints and schematics for 1376395-1 are listed on our Part Details page. You can also find images and similar parts to 1376395-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376395-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376395-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376395-1 fall under?
The 1376395-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1376395-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376395-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376395-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376395-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and element14 have stock available or on a lead time for 1376395-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376395-1 often in real-time on the comparison pages.
What if I can't find stock of 1376395-1?
You can fill out our help required form which you can use to request a quote for 1376395-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.