Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Color | Green |
---|---|
Number of Positions | 2 |
Width | .157in, 4mm |
Length | .531in, 13.5mm |
Height | 6.7mm, .264in |
Centerline (Pitch) | .197in, 5mm |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Secondary Lock |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Accessory |
5MM POWER KEY D/L PLATE GREEN Connector Hardware Accessory Type: Secondary Lock Primary Product Color: Green Number of Positions: 2 Hardware Accessory Function: Latching, Locking & Retention Secondary Lock Green 2 Latching, Locking & Retention | Power Key Tpa | Part Number: 1376394-1 | Internal Number: 1376394-1 | TE Connectivity | TE Store |
Lock Plate, 2Pos, 5Mm, Plug Connector | Newark Electronics |
LOCK PLATE, 2POS, 5MM, PLUG CONNECTOR | element14 |
Connector Accessories Double Lock Plate Nylon Green | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | 2 Position Power Key Plug Housing |
Product Range | Power Key 5.0 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1376394-1?
Additional datasheets, footprints and schematics for 1376394-1 are listed on our Part Details page. You can also find images and similar parts to 1376394-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376394-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376394-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376394-1 fall under?
The 1376394-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1376394-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376394-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376394-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376394-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1376394-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376394-1 often in real-time on the comparison pages.
What if I can't find stock of 1376394-1?
You can fill out our help required form which you can use to request a quote for 1376394-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.