Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
PCB Contact Termination Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket, Receptacle |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | .76µm, 30µin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Wire Size | 30 – 26AWG, .05 – .12mm² |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | For Applicator |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 15000 |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Rectangular MIL Spec Conn 2MM HM CABLE REC CONT | Rapid Electronics |
TE Connectivity 2MM HM CABLE REC CONT FORM Rectangular MIL Spec Connectors 2MM HM CABLE REC CONT FORM | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
2Mm Hm Cable Rec Cont Form |Amp Te Connectivity 1376260-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1376260-2?
Additional datasheets, footprints and schematics for 1376260-2 are listed on our Part Details page. You can also find images and similar parts to 1376260-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376260-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376260-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376260-2 fall under?
The 1376260-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1376260-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376260-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376260-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376260-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1376260-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376260-2 often in real-time on the comparison pages.
What if I can't find stock of 1376260-2?
You can fill out our help required form which you can use to request a quote for 1376260-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.