Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.11
|
1,638
in stock
|
Buy Now | |
TE Store
from US$2.97
|
22,133
in stock
|
Buy Now | |
RS
from US$2.05
|
9,720
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
6,576
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
5,075
in stock
|
Buy Now | |
element14
from US$2.26
|
1,501
in stock
|
Buy Now | |
Distrelec
from US$2.44
|
217
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Battery Weight | .09g |
---|---|
Battery Holder Type | Coin Cell |
Battery Holder Color | Green |
Battery Compatibility | ML621 |
PCB Mount Orientation | Horizontal |
Number of Positions | 2 |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Battery Dimensions | 6.8 x 2.1, .268 x .083 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 2000 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
BATTERY HOLDER ML621 ASSY Battery Compatibility: ML621 Number of Positions: 2 PCB Mount Orientation: Horizontal Contact Mating Area Plating Material: Gold PCB Mount Alignment: Without ML621 Horizontal Gold | Battery Holder | Part Number: 1376164-1 | Internal Number: 1376164-1 | TE Connectivity | TE Store |
2 Position Battery Holder for ML621 Battery Type | Future Electronics |
Battery Holder, Coin Cell 6.8Mm, Smd | Newark Electronics |
Cylindrical Battery Contacts Clips | Rapid Electronics |
TE Connectivity Cylindrical Battery Contacts | Distrelec |
Conn Battery RCP 1 POS Solder ST SMD 1 Terminal 1 Port Reel | Avnet America |
BATTERY HOLDER ML621 ASSY, Battery Holders | TE Connectivity 1376164-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1376164-1?
Additional datasheets, footprints and schematics for 1376164-1 are listed on our Part Details page. You can also find images and similar parts to 1376164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376164-1 fall under?
The 1376164-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1376164-1 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376164-1 have stock available?
Authorised distributors including TE Store, RS, Future Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1376164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376164-1 often in real-time on the comparison pages.
What if I can't find stock of 1376164-1?
You can fill out our help required form which you can use to request a quote for 1376164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.