Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
1,099
in stock
|
Buy Now | |
TE Store
from US$4.30
|
13,032
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
3,027
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
1,026
in stock
|
Buy Now | |
Avnet America
from US$4.41
|
338
in stock
|
Buy Now | |
CoreStaff
from US$2.34
|
23
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
RS Americas
from US$3.52
|
-
|
Buy Now | |
Boersig
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 12 |
Keying | X |
Contact Current Rating (Max) | 5A |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Signal (Data), Power |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Style | Right Angle |
Contact Plating Material | Gold |
Height | .519in, 13.2mm |
Width | .794in |
PCB Thickness (Recommended) | .063in, 1.6mm |
幅 | 20.19mm |
Length | .696in, 17.7mm |
Tail Length | 3.4mm, .134in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Polyester GF |
VDE Tested | No |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
Contact Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 26 |
Row-to-Row Spacing | 3.75mm, .147in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 2000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D2100 HDR H ASSY 12P X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 12 | Header Assembly: Wire-To-Board & 5A & Gold Plated | Part Number: 1376020-1 | Internal Number: 1376020-1 | TE Connectivity | TE Store |
Header horiz 12w 2row TAB 2.5mm Xkey D-2 | RS |
Dynamic D2100 Hdr H Assy 12P X |Amp Te Connectivity 1376020-1 | Newark Electronics |
Conn Power M 12 POS 2.5mm Solder RA Thru-Hole 12 Terminal 1 Port Tube | Avnet America |
D-2000 Series 12 Position Detent Lock Male Plug - Receptacle Housing | Future Electronics |
Dynamic 2000,Header, 12w 2row TAB 2.5mm Xkey D-2,Horizontal | TE Connectivity 1376020-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1376020-1?
Additional datasheets, footprints and schematics for 1376020-1 are listed on our Part Details page. You can also find images and similar parts to 1376020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376020-1 fall under?
The 1376020-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376020-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376020-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1376020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376020-1 often in real-time on the comparison pages.
What if I can't find stock of 1376020-1?
You can fill out our help required form which you can use to request a quote for 1376020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.