Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.20
|
No stock
|
Buy Now | |
TE Store
from US$32.71
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$22.91
|
-
|
Buy Now | |
Future Electronics
from US$20.96
|
-
|
Buy Now | |
Avnet America
from US$19.21
|
-
|
Buy Now | |
RS Americas
from US$20.93
|
-
|
Buy Now | |
Avnet Asia
from US$23.59
|
-
|
Buy Now | |
TTI Europe
from US$21.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Loaded Positions | 120 |
---|---|
Number of Positions | 120 |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Non-Stack Through |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Comment | Solder Type, See Specific Info Link for information on a PC/104 Extraction Tool. |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.85mm, .112in |
Operating Temperature Range | -55 – 105°C |
PC104 PLUS NONSTK NO STNDOFF Number of Positions: 120 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Number of Loaded Positions: 120 Contact Current Rating (Max): 3 A Pc/104 Connector | 120 .079" 2 mm | Part Number: 1375967-4 | Internal Number: 1375967-4 | .079" | TE Connectivity | TE Store |
Board-Board Connector Receptacle 120 Position, 4Row | Newark Electronics |
120 Position Non Stackthrough 2 mm Pitch Receptacle Through Hole Press Fit | Future Electronics |
Conn Board to Board RCP 120 POS 2mm Solder ST Thru-Hole | Avnet America |
PCB Receptacle, IDC, 120-C, Press Fit, High Temp, 3A, AMPMODU PC/104-Plus Series | TE Connectivity 1375967-4 | RS Americas |
120P PC104 AMPMODU B2B CONN | TTI Europe |
Where can I find additional details, specifications and documents for a 1375967-4?
Additional datasheets, footprints and schematics for 1375967-4 are listed on our Part Details page. You can also find images and similar parts to 1375967-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375967-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375967-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375967-4 fall under?
The 1375967-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1375967-4 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375967-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375967-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375967-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1375967-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375967-4 often in real-time on the comparison pages.
What if I can't find stock of 1375967-4?
You can fill out our help required form which you can use to request a quote for 1375967-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.