Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$28.70
|
12
in stock
|
Buy Now | |
Distrelec
from US$31.78
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$26.93
|
-
|
Buy Now | |
Future Electronics
from US$21.56
|
-
|
Buy Now | |
Avnet America
from US$19.39
|
-
|
Buy Now | |
RS Americas
from US$22.56
|
-
|
Buy Now | |
Boersig
from US$27.81
|
-
|
Buy Now | |
TE Store
from US$33.01
|
-
|
Buy Now | |
Farnell
from US$32.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 104 |
---|---|
Number of Loaded Positions | 104 |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Non-Stack Through |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Comment | Solder Type, See Specific Info Link for information on a PC/104 Extraction Tool. |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .119in, 3.03mm |
Operating Temperature Range | -55 – 105°C |
TE Connectivity - AMP PC/104 PC104 CONN NONSTKTHU NO STNDOL | Distrelec |
ER - PC104 Connector, Receptac | RS |
Board-Board Connector Receptacle 104 Position, 4Row | Newark Electronics |
Conn PC/104 and PC/104 Plus Connector RCP 104 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Receptacle, IDC, PCB Socket, 104-C, Solder, 3A, AMPMODU PC/104 Series | TE Connectivity 1375963-4 | RS Americas |
PC104 CONN NONSTKTHU NO STNDOL Number of Positions: 104 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Loaded Positions: 104 Contact Current Rating (Max): 3 A Pc/104 Connector | 104 .1" 2.54 mm | Part Number: 1375963-4 | Internal Number: 1375963-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1375963-4?
Additional datasheets, footprints and schematics for 1375963-4 are listed on our Part Details page. You can also find images and similar parts to 1375963-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375963-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375963-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375963-4 fall under?
The 1375963-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1375963-4 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375963-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375963-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375963-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1375963-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375963-4 often in real-time on the comparison pages.
What if I can't find stock of 1375963-4?
You can fill out our help required form which you can use to request a quote for 1375963-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.