Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.52
|
19,030
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
19,030
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
19,030
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
171
in stock
|
Buy Now | |
Farnell
from US$3.89
|
3
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
element14
from US$2.70
|
-
|
Buy Now | |
Boersig
from US$2.72
|
-
|
Buy Now | |
TE Store
from US$3.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Color | Black |
---|---|
Shroud Material | PBT Polyester |
Number of Columns | 30 |
Number of Positions | 120 |
Contact Current Rating (Max) | 2A |
CompactPCI | No |
Row-to-Row Spacing | 2mm |
Dielectric Withstanding Voltage | 500 VAC |
Insulation Resistance | 1000MΩ |
Shroud Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Comment | See Specific Info Link for information on a PC/104 Extraction Tool. |
Packaging Method | Carton |
実装方法 | Carton |
Connector Mounting Accessory Type | Shroud |
Operating Temperature Range | -55 – 105°C |
PC/104 Connectors SHROUD 120 POS | Rapid Electronics |
TE Connectivity - AMP PCB Conn Shroud Shroud 120 P PC104 PLUS | Distrelec |
Shroud, Pbt | Newark Electronics |
120 Position 2 mm Black Shrouded Header Connector PC/104 and PC/104 Plus | Future Electronics |
Connector Accessories 120 POS Shroud Polyester Black | Avnet America |
Shroud, 120-Pos, AMPMODU PC/104-Plus Series | TE Connectivity 1375801-1 | RS Americas |
HEADER, 120WAY, SHROUDED | element14 |
Special Order: SHROUD, 120 POS PC104 PLUS Connector Cover Type: PCB Mount Shroud Primary Product Color: Black Primary Product Material: PBT Number of Positions: 120 Operating Temperature (Max): 105 °C PCB Mount Shroud Black | Connector Cap & Cover | Part Number: 1375801-1 | Internal Number: 1375801-1 | PBT | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | PC/104-plus connector |
Connector Shell Size | - |
Cable Exit Angle | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1375801-1?
Additional datasheets, footprints and schematics for 1375801-1 are listed on our Part Details page. You can also find images and similar parts to 1375801-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375801-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375801-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375801-1 fall under?
The 1375801-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 1375801-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375801-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375801-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375801-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 1375801-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375801-1 often in real-time on the comparison pages.
What if I can't find stock of 1375801-1?
You can fill out our help required form which you can use to request a quote for 1375801-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.