Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$32.00
|
50
in stock
|
Buy Now | |
TE Store
from US$45.92
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$32.16
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$37.03
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$32.40
|
50
in stock
|
Buy Now | |
Farnell
from US$37.15
|
40
in stock
|
Buy Now | |
Avnet America
from US$26.97
|
-
|
Buy Now | |
RS Americas
from US$22.53
|
-
|
Buy Now | |
element14
from US$28.25
|
-
|
Buy Now | |
Boersig
from US$38.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 120 |
---|---|
Number of Loaded Positions | 120 |
Number of Standoffs | 2 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Stack Through |
Contact Mating Area Plating Material | Gold |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Solder Process Feature | Board Standoff |
Comment | Flat-rock insertable, See Specific Info Link for information on a PC/104 Extraction Tool. |
Termination Post & Tail Length | .483in, 12.27mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C |
ASSY, 120 POS PC104 PLUS Number of Positions: 120 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Number of Loaded Positions: 120 Contact Current Rating (Max): 3 A Pc/104 Connector | 120 .079" 2 mm | Part Number: 1375797-1 | Internal Number: 1375797-1 | .079" | TE Connectivity | TE Store |
Pc/104 Conn 120P Pc/104-Plus 2 Standoffs Unkeyed Rohs Compliant: No |Amp Te Connectivity 1375797-1 | Newark Electronics |
PC/104 Conn 120P PC/104-PLUS 2 standoffs unkeyed | Rapid Electronics |
TE Connectivity ASSY 120 POS PC104 PLUS PC / 104 Connectors 120P PC/104-PLUS 2 standoffs unkeyed | Distrelec |
Conn PC/104 and PC/104 Plus Connector RCP 120 POS 2mm Press Fit ST Thru-Hole | Avnet America |
AMPMODU Series 2mm Pitch PC/104 Backplane Conn, Female, Straight, 4 Row, 120 Way | TE Connectivity 1375797-1 | RS Americas |
CONNECTOR, 120WAY, 2MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 120Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Press Fit |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1375797-1?
Additional datasheets, footprints and schematics for 1375797-1 are listed on our Part Details page. You can also find images and similar parts to 1375797-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375797-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375797-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375797-1 fall under?
The 1375797-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1375797-1 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375797-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375797-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375797-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1375797-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375797-1 often in real-time on the comparison pages.
What if I can't find stock of 1375797-1?
You can fill out our help required form which you can use to request a quote for 1375797-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.