Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.51
|
No stock
|
Buy Now | |
TE Store
from US$30.49
|
503
in stock
|
Buy Now | |
Future Electronics
from US$18.08
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$13.26
|
-
|
Buy Now | |
Avnet America
from US$17.90
|
-
|
Buy Now | |
RS Americas
from US$24.63
|
-
|
Buy Now | |
TTI Europe
from US$18.46
|
-
|
Buy Now | |
Richardson RFPD
from US$13.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Position Locations | C-19, B-10 |
---|---|
Number of Positions | 104 |
Number of Loaded Positions | 102 |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Stack Through |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Comment | Flat-rock insertable, See Specific Info Link for information on a PC/104 Extraction Tool. |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 12.27mm, .483in |
Operating Temperature Range | -55 – 105°C |
ASSY, 64/40 POS PC104 Number of Positions: 104 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Loaded Positions: 102 Contact Current Rating (Max): 3 A Pc/104 Connector | 104 .1" 2.54 mm 102 | Part Number: 1375795-1 | Internal Number: 1375795-1 | .1" | TE Connectivity | TE Store |
104 Position 2.54 mm Receptacle 4 Row Press Fit Through Hole Connector | Future Electronics |
ER - Connector | RS |
Board-Board Connector Receptacle 102Way, 4Row | Newark Electronics |
Conn PC/104 and PC/104 Plus Connector RCP 104 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Conn, Rect, Interconnect System, PCB Socket,104 Cont, Press Fit, AMPMODU Series,3A | TE Connectivity 1375795-1 | RS Americas |
64/40 POS PC104 AMPMODU | TTI Europe |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1375795-1?
Additional datasheets, footprints and schematics for 1375795-1 are listed on our Part Details page. You can also find images and similar parts to 1375795-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375795-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375795-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375795-1 fall under?
The 1375795-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1375795-1 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375795-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375795-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375795-1 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1375795-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375795-1 often in real-time on the comparison pages.
What if I can't find stock of 1375795-1?
You can fill out our help required form which you can use to request a quote for 1375795-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.