Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 4Rows |
No. of Contacts | 104Contacts |
Connector Mounting | Through Hole Mount |
Product Range | AMPMODU Series |
RoHS Compliant | Yes |
Board-Board Connector Receptacle 104Way, 4Row | Newark Electronics |
Conn PC/104 and PC/104 Plus Connector RCP 104 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1375792-4?
Additional datasheets, footprints and schematics for 1375792-4 are listed on our Part Details page. You can also find images and similar parts to 1375792-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375792-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375792-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375792-4 fall under?
The 1375792-4 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1375792-4 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375792-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375792-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1375792-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1375792-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375792-4 often in real-time on the comparison pages.
What if I can't find stock of 1375792-4?
You can fill out our help required form which you can use to request a quote for 1375792-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.