Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon |
---|---|
Color | Natural |
Housing Color | Natural |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Accessory Type | Strain Relief |
Product Type | Accessory |
06P DUAC STRAIN RELIEF Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 1375618-1 | Internal Number: 1375618-1 | Nylon | TE Connectivity | TE Store |
Headers & Wire Housings 06P Duac Strain Reli |Amp Te Connectivity 1375618-1 | Newark Electronics |
Connector Accessories Strain Relief 6 POS | Avnet America |
Where can I find additional details, specifications and documents for a 1375618-1?
Additional datasheets, footprints and schematics for 1375618-1 are listed on our Part Details page. You can also find images and similar parts to 1375618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375618-1 fall under?
The 1375618-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1375618-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375618-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1375618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375618-1 often in real-time on the comparison pages.
What if I can't find stock of 1375618-1?
You can fill out our help required form which you can use to request a quote for 1375618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.