1375510000 Sensors & Transducers by Weidmuller

RTD -200 TO 850 DEG C 100R

Status: Unknown
Series: ACT20M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$131.73

Distributor Stock
Logo for Farnell
Farnell
from US$160.06
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$131.73
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$133.05
-
Buy Now
Logo for element14
element14
from US$173.01
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Sensing Temperature Min -200°C
Sensing Temperature Max 850°C
Resistance 100ohm
Product Range ACT20M Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Weidmüller Temperature Transducer, Pt100, 24V | Distrelec
Rtd, -200 To 850 Deg C, 100R | Newark Electronics
RTD, -200 TO 850 DEG C, 100R | element14
Temperature Converter 1-Channel Input/Output PT100 -200 to 850°C Measuring Range 24VDC Supply Voltage DIN Rail Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1375510000?

Additional datasheets, footprints and schematics for 1375510000 are listed on our Part Details page. You can also find images and similar parts to 1375510000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1375510000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375510000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1375510000 fall under?

The 1375510000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1375510000 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1375510000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1375510000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1375510000 have stock available?

Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1375510000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1375510000 often in real-time on the comparison pages.

What if I can't find stock of 1375510000?

You can fill out our help required form which you can use to request a quote for 1375510000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay