Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.83
|
No stock
|
Buy Now | |
Rapid Electronics
from US$210.23
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$191.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$91.37
|
-
|
Buy Now | |
RS Americas
from US$17.18
|
-
|
Buy Now | |
element14
from US$164.73
|
-
|
Buy Now | |
Carlton-Bates
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$127.47
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 1.97" |
I.D. Supplied - Metric | 50mm |
Shrink Tubing / Boot Colour | Green |
Length - Imperial | 164ft |
Length - Metric | 50m |
I.D. Recovered Max - Imperial | 0.98" |
I.D. Recovered Max - Metric | 25mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
PRO POWER 13742 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Xl-Uw Exl Unitized Wheel 2S Fin 6X1X1/2 |3M 13742 | Newark Electronics |
Where can I find additional details, specifications and documents for a 13742?
Additional datasheets, footprints and schematics for 13742 are listed on our Part Details page. You can also find images and similar parts to 13742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13742 fall under?
The 13742 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13742 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13742 you can contact the distributor directly for product support, shipping queries etc.
Is the 13742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13742 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for 13742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13742 often in real-time on the comparison pages.
What if I can't find stock of 13742?
You can fill out our help required form which you can use to request a quote for 13742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.