Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Precision |
---|---|
Overall Length | 5" |
Cut Type | Full Flush |
Cutting Capacity Max | 1.3mm |
Cutting Edge Hardness | - |
Product Range | - |
Bowden Tube (Need 2 Per Printer) Rohs Compliant: Yes |Ultimaker 1373 | Newark Electronics |
1-1/2 in. to 1 in. Reducing Washer | RACO 1373 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1373?
Additional datasheets, footprints and schematics for 1373 are listed on our Part Details page. You can also find images and similar parts to 1373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1373 fall under?
The 1373 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 1373 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1373 you can contact the distributor directly for product support, shipping queries etc.
Is the 1373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1373 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1373 often in real-time on the comparison pages.
What if I can't find stock of 1373?
You can fill out our help required form which you can use to request a quote for 1373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.