Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Green Yellow |
Length - Imperial | 328ft |
Length - Metric | 100m |
I.D. Recovered Max - Imperial | 0.094" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
Heatshrink, 2:1, 4.8Mm, G/Yel, 100M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 13713?
Additional datasheets, footprints and schematics for 13713 are listed on our Part Details page. You can also find images and similar parts to 13713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13713 fall under?
The 13713 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13713 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13713 you can contact the distributor directly for product support, shipping queries etc.
Is the 13713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13713 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 13713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13713 often in real-time on the comparison pages.
What if I can't find stock of 13713?
You can fill out our help required form which you can use to request a quote for 13713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.