Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 240V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP44 |
Product Range | - |
Colour | Blue |
Connector Type | Standard Power Entry |
Contact Termination | Quick Connect |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Poles Configuration | 2P+E |
RMS Current (Irms) | 32A |
Voltage Rating | 240V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEATSHRINK, 2 | 1, 6.4MM, BLUE, 100M |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.251" |
I.D. Supplied - Metric | 6.4mm |
Shrink Tubing / Boot Colour | Blue |
Length - Imperial | 328ft |
Length - Metric | 100m |
RoHS Compliant | Yes |
Heatshrink, 2:1, 6.4Mm, Blue, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a 13703?
Additional datasheets, footprints and schematics for 13703 are listed on our Part Details page. You can also find images and similar parts to 13703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13703 fall under?
The 13703 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 13703 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13703 you can contact the distributor directly for product support, shipping queries etc.
Is the 13703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13703 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 13703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13703 often in real-time on the comparison pages.
What if I can't find stock of 13703?
You can fill out our help required form which you can use to request a quote for 13703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.