Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.45
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$167.34
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$17.27
|
2
in stock
|
Buy Now | |
element14
from US$16.57
|
2
in stock
|
Buy Now | |
RS Americas
from US$11.57
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.2mm |
Shrink Tubing / Boot Colour | Blue |
Length - Imperial | 328ft |
Length - Metric | 100m |
I.D. Recovered Max - Imperial | 0.062" |
I.D. Recovered Max - Metric | 1.6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 3.2Mm, Blue, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a 13701?
Additional datasheets, footprints and schematics for 13701 are listed on our Part Details page. You can also find images and similar parts to 13701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13701 fall under?
The 13701 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13701 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13701 you can contact the distributor directly for product support, shipping queries etc.
Is the 13701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13701 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 13701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13701 often in real-time on the comparison pages.
What if I can't find stock of 13701?
You can fill out our help required form which you can use to request a quote for 13701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.