Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Midget Flange |
Illumination Color | Red |
Mounting Hole Dia | 11.9mm |
Colour | Red |
RoHS Compliant | No |
Complete Assemblies for Panel Mt. Indicator Lamps | Rapid Electronics |
Lamp, Indicator, T-2, Neon, Red, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a 137-8836-0931-552?
Additional datasheets, footprints and schematics for 137-8836-0931-552 are listed on our Part Details page. You can also find images and similar parts to 137-8836-0931-552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 137-8836-0931-552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 137-8836-0931-552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 137-8836-0931-552 fall under?
The 137-8836-0931-552 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 137-8836-0931-552 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 137-8836-0931-552 you can contact the distributor directly for product support, shipping queries etc.
Is the 137-8836-0931-552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 137-8836-0931-552 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 137-8836-0931-552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 137-8836-0931-552 often in real-time on the comparison pages.
What if I can't find stock of 137-8836-0931-552?
You can fill out our help required form which you can use to request a quote for 137-8836-0931-552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.