Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.08
|
48
in stock
|
Buy Now | |
RS Americas
from US$4.85
|
964
in stock
|
Buy Now | |
Newark Electronics
from US$21.62
|
48
in stock
|
Buy Now | |
element14
from US$34.33
|
48
in stock
|
Buy Now | |
Avnet America
from US$49.96
|
-
|
Buy Now | |
Carlton-Bates
from US$2.11
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | AAA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAA SINGLE CELL HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | - |
Contact Material | Brass |
Binding Post Style | Hex Head |
Binding Post Hex 15 A Thread 8-32 Hole Size #8 Brass/Nickel | Abbatron / HH Smith 137 | RS Americas |
Binding Post, 15A, #8-32, Solder | Newark Electronics |
BINDING POST, 15A, #8-32, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 137?
Additional datasheets, footprints and schematics for 137 are listed on our Part Details page. You can also find images and similar parts to 137 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 137 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 137 fall under?
The 137 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 137 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 137 you can contact the distributor directly for product support, shipping queries etc.
Is the 137 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 137 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 137.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 137 often in real-time on the comparison pages.
What if I can't find stock of 137?
You can fill out our help required form which you can use to request a quote for 137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.