Status: | Unknown |
---|---|
Series: | Model 1368 Series |
RoHS: | Unknown |
Test Connector Type A | 4mm Stackable Double Banana Plug |
---|---|
Test Connector Type B | 4mm Stackable Banana Plugs x 2 |
Voltage Rating | 300Vrms |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 914.4mm |
Lead Length - Imperial | 36" |
Product Range | Model 1368 Series |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 914.4mm |
Banana Plug, 300 V (RMS), 18 AWG, 65 x 36, 0.25 in., Gray, 36 in., 1368 Series | Pomona Electronics 1368-A-36 | RS Americas |
1368-A-36, BANANA/DBL BANANA PLUG CABLE | RS |
Test Lead, 914.4Mm, 300V | Newark Electronics |
TEST LEAD, 914.4MM, 300VRMS | element14 |
Pomona Test Lead Polypropylene / PVC Nickel-Plated Brass 914.4mm Black, Grey, Red | Distrelec |
Where can I find additional details, specifications and documents for a 1368-A-36?
Additional datasheets, footprints and schematics for 1368-A-36 are listed on our Part Details page. You can also find images and similar parts to 1368-A-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1368-A-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1368-A-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1368-A-36 fall under?
The 1368-A-36 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 1368-A-36 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1368-A-36 you can contact the distributor directly for product support, shipping queries etc.
Is the 1368-A-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1368-A-36 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 1368-A-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1368-A-36 often in real-time on the comparison pages.
What if I can't find stock of 1368-A-36?
You can fill out our help required form which you can use to request a quote for 1368-A-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.