Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.88
Number of Positions | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Style | Socket |
Contact Base Material | Copper Alloy |
Contact Length | 1.96in, 49.8mm |
Contact Plating Thickness | 250µin, 6.35µm |
Contact Plating Material | Silver over Nickel |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Design | 3-Beam |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 500A |
Contact Transmits (Typical) | Power |
Length | 2in, 50.9mm |
Width | 1.45in, 36.83mm, 36.8mm, 1.25in |
Height | 29.2mm, 1.15in |
Hot Pluggable | No |
Operating Voltage Reference | AC, AC/DC, DC |
Current Rating | 500A |
Operating Voltage | 15VDC, 600VAC |
Housing Material | Stainless Steel |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E113407 |
Mounting Retention Type | Mounting Clinch Nuts, Mounting Ear |
Mating Alignment Type | Blindmate |
Connector Mounting Type | Board Mount |
Mounting Retention | Yes |
Mating Alignment | Yes |
Circuit Application | Power |
Comment | Right Angle Mounting Flange |
Blade Thickness | 3.175mm, .125in |
Packaging Method | Bag/Box |
Sealable | No |
Connector & Contact Terminates To | Bus Bar, Printed Circuit Board |
Connector System | Bus Bar-to-Bus Bar |
Product Type | Pluggable Bus Bar Connector |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Busbar Connect W/Clinch Nuts |Amp Te Connectivity 1367369-1 | Newark Electronics |
Conn Bus Bar Connector Solder RA Thru-Hole 1Port Box | Avnet America |
BUSBAR CONNECT W/CLINCH NUTS, Busbar Connectors | TE Connectivity 1367369-1 | RS Americas |
Special Order: BUSBAR CONNECT W/CLINCH NUTS Connector System: Bus Bar-to-Bus Bar Number of Positions: 1 Connector & Contact Terminates To: Printed Circuit Board Bus Bar Mating Conductor Thickness: 3.18 mm Mating Conductor Thickness: .125 in Bus Bar-to-Bus Bar 1 Printed Circuit Board 3.18 mm | Busbar Connector | Part Number: 1367369-1 | Internal Number: 1367369-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1367369-1?
Additional datasheets, footprints and schematics for 1367369-1 are listed on our Part Details page. You can also find images and similar parts to 1367369-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367369-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367369-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367369-1 fall under?
The 1367369-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1367369-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367369-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367369-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367369-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1367369-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367369-1 often in real-time on the comparison pages.
What if I can't find stock of 1367369-1?
You can fill out our help required form which you can use to request a quote for 1367369-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.