Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.499" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 328ft |
Length - Metric | 100m |
I.D. Recovered Max - Imperial | 0.251" |
I.D. Recovered Max - Metric | 6.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
Heatshrink, 2:1, 12.7Mm, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a 13672?
Additional datasheets, footprints and schematics for 13672 are listed on our Part Details page. You can also find images and similar parts to 13672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13672 fall under?
The 13672 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13672 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13672 you can contact the distributor directly for product support, shipping queries etc.
Is the 13672 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13672 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 13672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13672 often in real-time on the comparison pages.
What if I can't find stock of 13672?
You can fill out our help required form which you can use to request a quote for 13672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.