Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
100
in stock
|
Buy Now | |
Carlton-Bates
from US$8.17
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$8.07
|
48
in stock
|
Buy Now | |
element14
from US$7.81
|
48
in stock
|
Buy Now | |
Farnell
from US$8.40
|
48
in stock
|
Buy Now | |
RS Americas
from US$37.13
|
-
|
Buy Now | |
Sager
from US$1,855.87
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.999" |
I.D. Supplied - Metric | 25.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.499" |
I.D. Recovered Max - Metric | 12.7mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 25.4Mm, 5M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 13652?
Additional datasheets, footprints and schematics for 13652 are listed on our Part Details page. You can also find images and similar parts to 13652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13652 fall under?
The 13652 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 13652 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13652 you can contact the distributor directly for product support, shipping queries etc.
Is the 13652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13652 have stock available?
Authorised distributors including Carlton-Bates, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 13652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13652 often in real-time on the comparison pages.
What if I can't find stock of 13652?
You can fill out our help required form which you can use to request a quote for 13652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.