Status: | Unknown |
---|---|
Series: | 136 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 30A |
Product Range | 136 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Relay, Dpdt, 240Vac, 28Vdc, 30A | Newark Electronics |
Traffic Control/Flash TransferRelay | Relay Specialties |
Where can I find additional details, specifications and documents for a 136-62T3A1?
Additional datasheets, footprints and schematics for 136-62T3A1 are listed on our Part Details page. You can also find images and similar parts to 136-62T3A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 136-62T3A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 136-62T3A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 136-62T3A1 fall under?
The 136-62T3A1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 136-62T3A1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 136-62T3A1 you can contact the distributor directly for product support, shipping queries etc.
Is the 136-62T3A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 136-62T3A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 136-62T3A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 136-62T3A1 often in real-time on the comparison pages.
What if I can't find stock of 136-62T3A1?
You can fill out our help required form which you can use to request a quote for 136-62T3A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.