Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | 8mm |
Application Diameter (Max) | 31mm |
Application Diameter (Min) | 9mm |
Cut Length | 1000mm |
Recovered Wall Thickness (Max) | 4mm |
Expanded Inside Diameter (Min) | 34mm |
Wall Thickness | Thick/Heavy |
UL Rating | Yes |
CSA Certified | Yes |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Non-Toxic & Non-Corrosive Emission | Yes |
Low Smoke Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Emission Free | No |
UV-Stabilized | Yes |
Other Colors Available | No |
Product Availability | ASIA, ANZPAC, AMERICAS, China, EMEA |
Material System | Crosslinked Polyolefin |
Shrink Ratio | < 3:1 |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Adhesive Coating | Yes |
Wall Style (Excluding Adhesive) | Single |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 135999-1?
Additional datasheets, footprints and schematics for 135999-1 are listed on our Part Details page. You can also find images and similar parts to 135999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135999-1 fall under?
The 135999-1 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 135999-1 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 135999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135999-1 have stock available?
There is no stock from authorised distributors for 135999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135999-1 often in real-time on the comparison pages.
What if I can't find stock of 135999-1?
You can fill out our help required form which you can use to request a quote for 135999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.