Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.57
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
3,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.05
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Rapid Electronics
from US$10.38
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
element14
from US$8.49
|
-
|
Buy Now | |
Farnell
from US$8.67
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | TCS34725 |
Application Sub Type | Light Sensor |
Kit Contents | Evaluation Board TCS34725 |
Product Range | - |
Flora Colour Sensor with White Illum LED | RS |
Adafruit 1356 TCS34725 FLORA Colour Sensor | Rapid Electronics |
Kit Application Type: Sensor | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
12-10 Awg Non-Insulated Butted Seam Ring Tongue Terminal |3M 13-56 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1356?
Additional datasheets, footprints and schematics for 1356 are listed on our Part Details page. You can also find images and similar parts to 1356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1356 fall under?
The 1356 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 1356 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1356 you can contact the distributor directly for product support, shipping queries etc.
Is the 1356 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1356 have stock available?
Authorised distributors including Powell Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1356 often in real-time on the comparison pages.
What if I can't find stock of 1356?
You can fill out our help required form which you can use to request a quote for 1356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.