Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Stackable | Yes |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 6.2mm, .244in |
コネクタの高さ | 6.2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
2X5P Hv100 Rec. Con, Smd, Tin, Blister |Amp Te Connectivity 1355347-5 | Newark Electronics |
HV100BU-ST SMD2X 5P | Avnet America |
Connector, AMPMODU, 2X5P Hv100 Rec. Con, Smd, Tin, Blister | TE Connectivity 1355347-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1355347-5?
Additional datasheets, footprints and schematics for 1355347-5 are listed on our Part Details page. You can also find images and similar parts to 1355347-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355347-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355347-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355347-5 fall under?
The 1355347-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1355347-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355347-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355347-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355347-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1355347-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355347-5 often in real-time on the comparison pages.
What if I can't find stock of 1355347-5?
You can fill out our help required form which you can use to request a quote for 1355347-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.