Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
3,076
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
3,076
in stock
|
Buy Now | |
Heilind Electronics
from US$2.80
|
1,650
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.80
|
385
in stock
|
Buy Now | |
Richardson RFPD
from US$1.41
|
66
in stock
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now | |
element14
from US$2.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG178, RG316, RG316DS |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector Type:Mmcx Coaxial | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
RF/COAXIAL, MMXC JACK, STRAIGHT, 50 OHM SOLDER | element14 |
Where can I find additional details, specifications and documents for a 135-3711-201.?
Additional datasheets, footprints and schematics for 135-3711-201. are listed on our Part Details page. You can also find images and similar parts to 135-3711-201. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-3711-201. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-3711-201. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-3711-201. fall under?
The 135-3711-201. is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 135-3711-201. when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-3711-201. you can contact the distributor directly for product support, shipping queries etc.
Is the 135-3711-201. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135-3711-201. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, Heilind Electronics Asia and Richardson RFPD have stock available or on a lead time for 135-3711-201..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-3711-201. often in real-time on the comparison pages.
What if I can't find stock of 135-3711-201.?
You can fill out our help required form which you can use to request a quote for 135-3711-201. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.