Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
84
in stock
|
Buy Now | |
Heilind Electronics
from US$3.18
|
15,704
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.18
|
3,141
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
1,990
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
980
in stock
|
Buy Now | |
element14
from US$2.37
|
980
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
784
in stock
|
Buy Now | |
Farnell
from US$3.12
|
82
in stock
|
Buy Now | |
Richardson RFPD
from US$1.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | RG178 RG316 RG316DS |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Rf/Coaxial, Mm X C Jack, Straight, 50 Ohm Solder | Newark Electronics |
MMCX Connector 50Ohm RG178/U Brass/Gold | RS |
RF COAXIAL, MMCX, STRAIGHT JACK, 50OHM | Farnell |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 135-3701-201?
Additional datasheets, footprints and schematics for 135-3701-201 are listed on our Part Details page. You can also find images and similar parts to 135-3701-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-3701-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-3701-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-3701-201 fall under?
The 135-3701-201 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 135-3701-201 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-3701-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 135-3701-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135-3701-201 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 135-3701-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-3701-201 often in real-time on the comparison pages.
What if I can't find stock of 135-3701-201?
You can fill out our help required form which you can use to request a quote for 135-3701-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.