Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.87
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.16
|
2,277
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.16
|
455
in stock
|
Buy Now | |
RS Americas
from US$3.99
|
407
in stock
|
Buy Now | |
Richardson RFPD
from US$2.97
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
-
|
Buy Now | |
Avnet America
from US$3.29
|
-
|
Buy Now | |
element14
from US$5.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG161 RG174 RG179 RG187 RG188 RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Mmcx Assembly, Plug Right Angle Cabled, Rg316/U Rohs Compliant: Yes |Johnson Cinch Connectivity 135-3403-101 | Newark Electronics |
RF COAXIAL, MMCX, R/A PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 135-3403-101?
Additional datasheets, footprints and schematics for 135-3403-101 are listed on our Part Details page. You can also find images and similar parts to 135-3403-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-3403-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-3403-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-3403-101 fall under?
The 135-3403-101 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 135-3403-101 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-3403-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 135-3403-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 135-3403-101 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Richardson RFPD and Newark Electronics have stock available or on a lead time for 135-3403-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-3403-101 often in real-time on the comparison pages.
What if I can't find stock of 135-3403-101?
You can fill out our help required form which you can use to request a quote for 135-3403-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.