Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.11
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$4.68
|
1,689
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.68
|
338
in stock
|
Buy Now | |
RS Americas
from US$4.13
|
28
in stock
|
Buy Now | |
Richardson RFPD
from US$1.98
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
8
in stock
|
Buy Now | |
element14
from US$4.29
|
8
in stock
|
Buy Now |
Connector Type | MMCX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG161, RG174, RG188, RG316 |
Frequency Max | 6GHz |
RoHS Compliant | Yes |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Rf/Coaxial, Mm X C Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, MMXC PLUG, STRAIGHT, 50 OHM, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 135-3403-001?
Additional datasheets, footprints and schematics for 135-3403-001 are listed on our Part Details page. You can also find images and similar parts to 135-3403-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-3403-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-3403-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-3403-001 fall under?
The 135-3403-001 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 135-3403-001 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-3403-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 135-3403-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 135-3403-001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Richardson RFPD and Newark Electronics have stock available or on a lead time for 135-3403-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-3403-001 often in real-time on the comparison pages.
What if I can't find stock of 135-3403-001?
You can fill out our help required form which you can use to request a quote for 135-3403-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.