Status: | Unknown |
---|---|
Series: | 135 Series |
RoHS: | Compliant |
Indicator Lens Colour | Green |
---|---|
Lens Shape | Cylindrical |
Mounting Hole Dia | 17.46mm |
Accessory Type | Lens Cap |
Product Range | 135 Series |
For Use With | Dialight Incandescent Panel Mount Indicators |
RoHS Compliant | Yes |
Lens Cap, Cylindrical, Green, Indicator | Newark Electronics |
Lamp Lenses MIN PANEL IND | Rapid Electronics |
Where can I find additional details, specifications and documents for a 135-1432?
Additional datasheets, footprints and schematics for 135-1432 are listed on our Part Details page. You can also find images and similar parts to 135-1432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 135-1432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-1432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 135-1432 fall under?
The 135-1432 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 135-1432 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 135-1432 you can contact the distributor directly for product support, shipping queries etc.
Is the 135-1432 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 135-1432 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for 135-1432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 135-1432 often in real-time on the comparison pages.
What if I can't find stock of 135-1432?
You can fill out our help required form which you can use to request a quote for 135-1432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.