Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Compliant |
No. of Contacts | 5Contacts |
---|---|
Product Range | Universal MATE-N-LOK Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Header |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Power Conn, Header, 5Pos, 1Row, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-350945?
Additional datasheets, footprints and schematics for 1-350945 are listed on our Part Details page. You can also find images and similar parts to 1-350945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350945 fall under?
The 1-350945 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350945 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350945 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350945 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-350945 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-350945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350945 often in real-time on the comparison pages.
What if I can't find stock of 1-350945?
You can fill out our help required form which you can use to request a quote for 1-350945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.