135-104LBF-J01 Thermistors by Honeywell

THERMISTOR, NTC, 100K OHM, 5%, DO-35 AXIAL LEADED

Status: Unknown
Series: 135 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.64

Distributor Stock
Logo for Distrelec
Distrelec
from US$4.48
878
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.26
878
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.64
878
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.64
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 100kohm
Product Range 135 Series
Thermistor Mounting Through Hole
Beta Value (K) 3974K
Thermistor Case Style DO-35
Operating Temperature Min -60°C
RoHS Compliant Yes

Alternative Descriptions

NTC Thermistors 100KOHM 5% Axial Thermistor NTC | Rapid Electronics
Honeywell NTC Thermistors 100KOHM 5% Axial Thermis | Distrelec
Thermal-Thermistors/Honeywell Rohs Compliant: Yes |Honeywell 135-104LBF-J01 | Newark Electronics
Thermistor | RS Americas
NTC Thermistors 100KOHM 5% Axial Thermistor NTC CHIP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 135-104LBF-J01?

Additional datasheets, footprints and schematics for 135-104LBF-J01 are listed on our Part Details page. You can also find images and similar parts to 135-104LBF-J01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 135-104LBF-J01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 135-104LBF-J01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 135-104LBF-J01 fall under?

The 135-104LBF-J01 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to 135-104LBF-J01 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 135-104LBF-J01 you can contact the distributor directly for product support, shipping queries etc.

Is the 135-104LBF-J01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 135-104LBF-J01 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 135-104LBF-J01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 135-104LBF-J01 often in real-time on the comparison pages.

What if I can't find stock of 135-104LBF-J01?

You can fill out our help required form which you can use to request a quote for 135-104LBF-J01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay