Status: | Unknown |
---|---|
Series: | 134 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Product Range | 134 Series |
Coil Resistance | 1.4kohm |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Carry Current | 2A |
RoHS Compliant | No |
Mercury Reed Relays | Relay Specialties |
Where can I find additional details, specifications and documents for a 134MPCX-3?
Additional datasheets, footprints and schematics for 134MPCX-3 are listed on our Part Details page. You can also find images and similar parts to 134MPCX-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134MPCX-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134MPCX-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134MPCX-3 fall under?
The 134MPCX-3 is listed under EXCLUSION.
Can I view similar or alternative parts?
You can view similar parts to 134MPCX-3 when available in the EXCLUSION range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134MPCX-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 134MPCX-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134MPCX-3 have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for 134MPCX-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134MPCX-3 often in real-time on the comparison pages.
What if I can't find stock of 134MPCX-3?
You can fill out our help required form which you can use to request a quote for 134MPCX-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.