134MPCX-1 EXCLUSION by Struthers-Dunn

MERCURY REED RELAY, SPDT, 5V, 1A, PCB

Status: Unknown
Series: 134 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$276.95

Distributor Stock
Logo for Newark
Newark
from US$276.95
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 5VDC
Product Range 134 Series
Coil Resistance 60ohm
Contact Configuration SPDT
Relay Mounting Through Hole
Switching Current Max 1A
RoHS Compliant No

Alternative Descriptions

Mercury Reed Relay, Spdt, 5V, 1A, Pcb | Newark Electronics
Reed Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 134MPCX-1?

Additional datasheets, footprints and schematics for 134MPCX-1 are listed on our Part Details page. You can also find images and similar parts to 134MPCX-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 134MPCX-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134MPCX-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 134MPCX-1 fall under?

The 134MPCX-1 is listed under EXCLUSION.

Can I view similar or alternative parts?

You can view similar parts to 134MPCX-1 when available in the EXCLUSION range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 134MPCX-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 134MPCX-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 134MPCX-1 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 134MPCX-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 134MPCX-1 often in real-time on the comparison pages.

What if I can't find stock of 134MPCX-1?

You can fill out our help required form which you can use to request a quote for 134MPCX-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay