Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | 4.08g |
Plating Material | Nickel, Copper |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Stud Diameter | .413in, 10mm, 10.5mm |
Overall Length | 1.168in, 29.67mm |
Barrel Inside Diameter | 4.369mm, .172in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Stud Size | M10 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 343°C, 649°F |
TERM, RT, STRAT, SOLIS, HR, 8, M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: M10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 134962-1 | Internal Number: 134962-1 | TE Connectivity | TE Store |
Term, Rt, Strat, Solis, Hr, 8, M10 |Te Connectivity 134962-1 | Newark Electronics |
TERMINAL SOLISTRAND STRATO THE | Avnet America |
TERMINAL SOLISTRAND STRATO THERM | TE Connectivity 134962-1 | RS Americas |
Where can I find additional details, specifications and documents for a 134962-1?
Additional datasheets, footprints and schematics for 134962-1 are listed on our Part Details page. You can also find images and similar parts to 134962-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134962-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134962-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134962-1 fall under?
The 134962-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 134962-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134962-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 134962-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134962-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 134962-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134962-1 often in real-time on the comparison pages.
What if I can't find stock of 134962-1?
You can fill out our help required form which you can use to request a quote for 134962-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.