Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,093.76
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3,540.60
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.25
|
195
in stock
|
Buy Now | |
RS Americas
from US$3,101.08
|
1
in stock
|
Buy Now | |
element14
from US$2,737.36
|
-
|
Buy Now | |
Carlton-Bates
from US$3.36
|
-
|
Buy Now | |
Farnell
from US$495.85
|
-
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 20AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Color | Red |
Jacket Material | PVC |
Shld Flex Cable, 3Cond, 20Awg, 305M | Newark Electronics |
Wire | Transfer Multisort Elektronik |
Cable CC LINK CABLE NON-PAIRED | RS |
Multiconductor Cable,3C,20AWG,7x28,BC, FHDPE ins, Foil + Braid, Red PVC jkt, CM | Belden 1348A 0021000 | RS Americas |
Industrial Protocol/Data Bus Cable, 300 V, 20 AWG, Red | Carlton-Bates |
CABLE, DATA, CC-LINK, RED, 304.8M | Farnell |
Where can I find additional details, specifications and documents for a 1348A 0021000?
Additional datasheets, footprints and schematics for 1348A 0021000 are listed on our Part Details page. You can also find images and similar parts to 1348A 0021000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1348A 0021000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1348A 0021000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1348A 0021000 fall under?
The 1348A 0021000 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1348A 0021000 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1348A 0021000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1348A 0021000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1348A 0021000 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, RS Americas and element14 have stock available or on a lead time for 1348A 0021000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1348A 0021000 often in real-time on the comparison pages.
What if I can't find stock of 1348A 0021000?
You can fill out our help required form which you can use to request a quote for 1348A 0021000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.