Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 12" |
Length - Metric | 305mm |
Width - Imperial | 8" |
Bag Thickness | 76.2µm |
Seal Type | Heat Sealable |
ESD Storage Type | Bag |
RoHS Compliant | Yes |
Bag, Anti-Static Storage | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 13465?
Additional datasheets, footprints and schematics for 13465 are listed on our Part Details page. You can also find images and similar parts to 13465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13465 fall under?
The 13465 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 13465 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13465 you can contact the distributor directly for product support, shipping queries etc.
Is the 13465 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 13465 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 13465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13465 often in real-time on the comparison pages.
What if I can't find stock of 13465?
You can fill out our help required form which you can use to request a quote for 13465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.